EN
  • EN
  • DE

LTC3408EDD#PBF

Part No LTC3408EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK W/BYPASS TXRX 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, WCDMA Power Amplifier Applications
Voltage - Input 2.5 V to 5 V
Number of Outputs 1
Output Voltage 0.3 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 128243-LTC3408EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3408EDD#PBF CAD Model

Description

LTC3408EDD#PBF - High-Efficiency, 600mA, 4MHz Synchronous Buck Regulator

The LTC3408EDD#PBF is a compact, high-efficiency, synchronous buck regulator designed by Linear Technology to deliver up to 600mA of continuous output current. Operating over a wide input voltage range of 2.5V to 5.5V, this regulator is ideally suited for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications where space and efficiency are critical considerations.

With its high switching frequency of up to 4MHz, the LTC3408EDD#PBF allows for the use of tiny, low-cost capacitors and inductors, thus reducing the overall footprint and cost of the power supply solution. This makes it an excellent choice for portable and space-constrained applications such as handheld devices, digital cameras, and other battery-powered equipment.

Featuring internal synchronous rectification, the LTC3408EDD#PBF provides enhanced efficiency compared to traditional buck regulators that use external Schottky diodes. This internal feature helps to minimize power loss and improve battery life in portable applications. Additionally, the regulator offers a low dropout operation, ensuring the maximum possible efficiency even when the input voltage is close to the output voltage.

The LTC3408EDD#PBF incorporates a Burst Mode® operation that significantly reduces quiescent current under light loads, further extending battery runtime for handheld devices. For noise-sensitive applications, the regulator can be set to provide a constant-frequency PWM operation regardless of the load level.

Protective features of this regulator include over-temperature protection and current limiting to safeguard the device and the system under extreme conditions. The LTC3408EDD#PBF comes in a compact (3mm x 3mm) DFN package, which is ideal for applications where board space is at a premium.

Overall, the LTC3408EDD#PBF is a versatile, high-performance solution for modern electronic devices requiring efficient power management in a small form factor. Its advanced features and high switching frequency make it a reliable and energy-efficient choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8826 $73.7652
4+ $30.2622 $121.0488
6+ $29.3174 $175.9044
9+ $28.3714 $255.3426
11+ $27.4255 $301.6805
15+ $24.5888 $368.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess