EN
  • EN
  • DE

LTC3408EDD

Part No LTC3408EDD
Manufacturer Linear Technology
Description 1.5MHz, 600mA Synchronous Step-Down Regulator with Bypass Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208724-LTC3408EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3408EDD CAD Model

Description

The LTC3408EDD is a compact, high-efficiency, synchronous buck regulator from Linear Technology, designed to deliver up to 600mA of continuous output current. This advanced power management integrated circuit (PMIC) operates over a wide input voltage range from 2.5V to 5.5V, making it an ideal choice for single Li-Ion, multi-cell alkaline, or NiMH applications. Its small form factor and high level of integration make it perfect for portable devices where space and power efficiency are critical.

Key Features

  • High Efficiency: The LTC3408EDD can deliver efficiencies of up to 96%, reducing power loss and improving battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different design requirements.
  • No Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode.
  • High Switching Frequency: With a switching frequency of up to 3MHz, the LTC3408EDD allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size.
  • Burst Mode® Operation: The regulator features Burst Mode operation, which provides low quiescent current, making it suitable for battery-powered applications such as handheld devices.
  • Thermal Protection: Integrated thermal shutdown ensures protection and reliability under abnormal thermal conditions.

Applications

  • Portable Media Players
  • Mobile Phones
  • Handheld Instruments
  • GPS Devices
  • Digital Cameras

Package and Quality

The LTC3408EDD is offered in a small 10-lead (3mm × 3mm) DFN package, which is ideal for space-constrained applications. The product is designed and tested to meet the highest quality and reliability standards, ensuring stable performance across various environments and applications.

Conclusion

With its high efficiency, compact size, and advanced features, the LTC3408EDD from Linear Technology stands out as a powerful solution for modern portable electronics requiring efficient power management. Its versatility and ease of use make it a top choice for designers looking to optimize their power supply designs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess