EN
  • EN
  • DE

LTC3410BESC6-1.2#TRMPBF

Part No LTC3410BESC6-1.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 0.3A SYNC SC70-6 / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 1.2V 0.3A Automotive 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 783328-LTC3410BESC6-1.2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3410B-1.2
Introduction Date October 27, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3410BESC6-1.2#TRMPBF CAD Model

Description

LTC3410BESC6-1.2#TRMPBF: High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3410BESC6-1.2#TRMPBF is a high-performance, synchronous buck regulator from Linear Technology, designed to deliver continuous output currents up to 600mA. This compact and efficient step-down converter is a perfect solution for space-constrained applications requiring a regulated lower voltage from a higher voltage power source.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.2V, suitable for powering advanced microprocessors and other low-voltage digital circuits.
  • High Efficiency: With its synchronous rectification topology, the LTC3410BESC6-1.2#TRMPBF achieves high efficiency, which can reach up to 96%, reducing power loss and improving battery life in portable applications.
  • Wide Input Voltage Range: The regulator operates from an input voltage range of 2.5V to 5.5V, making it versatile for various power supply configurations.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, an essential feature for battery-powered devices.
  • Fast Transient Response: The device is designed to provide a fast transient response, ensuring stable operation during rapid load changes.
  • Small Package: Housed in a tiny, low-profile (0.75mm) ThinSOT™ package, the LTC3410BESC6-1.2#TRMPBF is ideal for portable applications where space is at a premium.
  • Thermal Performance: The ThinSOT™ package, combined with a switching frequency of up to 3MHz, allows for a compact, thermally efficient design with small external components.

Applications:

The LTC3410BESC6-1.2#TRMPBF is well-suited for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Wireless and DSL Modems
  • PDAs and Handheld Computers
  • Digital Cameras and MP3 Players

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC3410BESC6-1.2#TRMPBF is no exception. It features over-temperature and over-current protection, ensuring reliable operation under adverse conditions. The device is also available in a RoHS-compliant package, reflecting Linear Technology's dedication to environmental responsibility.

With its combination of efficiency, small size, and robust feature set, the LTC3410BESC6-1.2#TRMPBF is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess