Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208733-LTC3411EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3411EDD CAD Model

Description

LTC3411EDD High Efficiency, 2.25MHz Synchronous Step-Down Regulator

The LTC3411EDD is a compact, high-performance step-down regulator from Linear Technology designed to deliver continuous output currents up to 1.25A. This efficient DC/DC converter operates over a wide input voltage range of 2.25V to 5.5V, making it an ideal choice for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as point-of-load power supplies from a 3.3V or 5V bus.

With its high switching frequency of 2.25MHz, the LTC3411EDD allows for the use of small surface mount inductors and capacitors, resulting in a compact power supply solution with minimal footprint. This high frequency also enables fast transient response, ensuring stable operation during quick load changes.

The LTC3411EDD incorporates internal synchronous rectification, which significantly improves efficiency by eliminating the need for an external Schottky diode. This feature, combined with its low quiescent current of only 20µA, makes the LTC3411EDD an excellent choice for battery-powered applications where power efficiency and battery life are critical.

Moreover, the LTC3411EDD offers a range of features to ensure the protection and reliability of your power supply design. These include a robust thermal protection circuit, overvoltage protection, and a power good output signal for easy power sequencing and system monitoring. The device also provides programmable soft-start to manage inrush current during startup, further enhancing system stability.

The LTC3411EDD is housed in a small 10-pin (3mm x 3mm) DFN package, which is suitable for space-constrained applications. Its lead-free and RoHS-compliant design also meets modern environmental standards, making it a responsible choice for eco-friendly product designs.

With its high efficiency, small size, and comprehensive feature set, the LTC3411EDD from Linear Technology is an excellent power management solution for portable devices, wireless modems, PDAs, handheld instruments, and other space-sensitive applications requiring efficient power conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1414 $60.4242
7+ $16.5264 $115.6848
11+ $16.0098 $176.1078
15+ $15.4934 $232.4010
19+ $14.9770 $284.5630
26+ $13.4277 $349.1202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,945 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention