EN
  • EN
  • DE

LTC3416EFE#TRPBF

Part No LTC3416EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 20TSSOP / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 4A Automotive 20-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5V
Output Current 4A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783346-LTC3416EFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3416
Introduction Date February 18, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3416EFE#TRPBF CAD Model

Description

The LTC3416EFE#TRPBF is a high-performance, dual-output, synchronous step-down switching regulator from Linear Technology, which is renowned for its innovative and efficient power management solutions. This component is particularly designed to cater to the rigorous demands of modern electronic devices that require stable and reliable power sources.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.25V to 5.5V input voltage range, making it suitable for single Li-Ion, multi-cell alkaline or NiMH applications.
  • Dual Output Channels: It provides two independent output channels with adjustable output voltages down to 0.6V, which can deliver up to 2.5A of continuous output current each.
  • High Efficiency: The LTC3416EFE#TRPBF features high efficiency up to 95%, which helps to minimize heat generation and improve battery life in portable applications.
  • Synchronous Operation: Its synchronous operation eliminates the need for an external diode, reducing component count and simplifying design.
  • Selectable Operating Modes: Users can select from Burst Mode operation for high efficiency at light loads or forced continuous mode for lowest noise at all loads.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, ensuring reliability and simplifying implementation.
  • Thermal Protection: It includes over-temperature protection to safeguard the device under abnormal thermal conditions.

Applications

The LTC3416EFE#TRPBF is versatile and can be used in a wide array of applications, including:

  • Portable instruments
  • Battery-powered equipment
  • Digital cameras and audio devices
  • Medical devices
  • Wireless modems and network devices

Quality and Reliability

Linear Technology's LTC3416EFE#TRPBF is designed with a focus on quality and reliability, offering a robust power management solution for designers and engineers. The product is available in a thermally enhanced 16-lead TSSOP package, ensuring efficient heat dissipation and long-term performance stability in a variety of environments and applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9735 $54.7085
25+ $4.0808 $102.0200
38+ $3.9533 $150.2254
53+ $3.8258 $202.7674
68+ $3.6983 $251.4844
91+ $3.3157 $301.7287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess