EN
  • EN
  • DE
  • IT

LTC3426ES6#TRMPBF

Part No LTC3426ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 4.3V
Nominal Output Voltage (Min/Fixed) 2.25V
Maximum Output Voltage 5V
Output Current 2A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 020582-LTC3426ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3426ES6#TRMPBF CAD Model

Description

The LTC3426ES6#TRMPBF is an efficient, high-frequency synchronous step-up DC/DC converter from Linear Technology. Designed to meet the rigorous demands of portable electronic devices, this compact component is a powerhouse in a small package, encapsulated in a low-profile SOT-23 package.

Key Features

  • High Frequency Operation: With an operating frequency of up to 3MHz, the LTC3426 allows for the use of tiny, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Synchronous Rectification: The synchronous rectification feature offers higher efficiency compared to traditional diode rectified solutions, making it ideal for battery-powered applications where extended run time is crucial.
  • Wide Input Voltage Range: The device accepts an input voltage range from 0.5V to 5V, providing versatility for various power sources, including single or multiple battery configurations.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5.25V, allowing for a wide range of power needs for different devices.
  • Burst Mode® Operation: For improved efficiency at light loads, the LTC3426 features Burst Mode operation, significantly reducing quiescent current and extending battery life.
  • Low Profile: Its SOT-23 packaging makes it suitable for space-constrained applications, maintaining performance without compromising on space.

Applications

The LTC3426ES6#TRMPBF is designed for a variety of applications, particularly where space and power efficiency are critical. It is an excellent choice for:

  • Handheld devices
  • Portable media players
  • Wireless and DSL modems
  • GPS receivers
  • Medical and healthcare devices
  • Small LCD displays

Reliability and Performance

Linear Technology ensures that the LTC3426ES6#TRMPBF meets the highest standards of reliability and performance. This product is designed to deliver efficient power conversion, enabling designers to create sophisticated electronic products that push the boundaries of technology while maintaining energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0310 $54.2790
21+ $4.9485 $103.9185
32+ $4.7939 $153.4048
44+ $4.6393 $204.1292
56+ $4.4846 $251.1376
75+ $4.0207 $301.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess