EN
  • EN
  • DE

LTC3427EDC#TRMPBF

Part No LTC3427EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A SYNC 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.25V
Output Current 500mA (Switch)
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 143184-LTC3427EDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3427EDC#TRMPBF CAD Model

Description

Linear Technology LTC3427EDC#TRMPBF Overview

The LTC3427EDC#TRMPBF is a high-performance, compact, synchronous boost converter integrated circuit from Linear Technology, designed to provide efficient power management solutions for portable electronic devices. This versatile component is ideal for applications requiring a small footprint, high efficiency, and reliable operation under varying load conditions.

Key Features

  • High Efficiency: The LTC3427EDC#TRMPBF offers a high efficiency of up to 96%, which helps to extend battery life in portable devices by minimizing power loss during conversion.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.25V, allowing for flexibility in powering a wide range of devices that require different voltage levels.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, as it reduces the drain on the battery when the device is in standby mode.
  • High Switching Frequency: With a switching frequency of up to 2MHz, the LTC3427EDC#TRMPBF allows for the use of small, low-cost capacitors and inductors, which reduces overall solution size and cost.
  • PowerGood Output: This feature provides a signal when the output voltage is within a specified range, enabling system monitoring and power sequencing.

Applications

The LTC3427EDC#TRMPBF is well-suited for a variety of applications, including:

  • Portable media players
  • Handheld devices
  • Wireless modems
  • GPS receivers
  • Digital cameras
  • Other battery-powered equipment

Package and Reliability

The LTC3427EDC#TRMPBF comes in a compact, 6-pin DFN package, which is ideal for space-constrained applications. Its small size does not compromise its performance or reliability. Linear Technology ensures that this product meets high-quality standards, providing a reliable power solution for designers and engineers.

Conclusion

With its combination of high efficiency, adjustable output voltage, low power consumption, and compact packaging, the LTC3427EDC#TRMPBF from Linear Technology is an excellent choice for powering the next generation of portable electronic devices. Its versatility and performance make it a key component in the design of energy-efficient and space-saving power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2852 $51.4260
12+ $8.4391 $101.2692
19+ $8.1754 $155.3326
26+ $7.9117 $205.7042
33+ $7.6480 $252.3840
44+ $6.8568 $301.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess