EN
  • EN
  • DE

LTC3427EDC

Part No LTC3427EDC
Manufacturer Linear Technology
Description 500mA, 1.25MHz Synchronous Step-Up DC/DC Converter in 2mm × 2mm DFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208757-LTC3427EDC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3427EDC CAD Model

Description

The LTC3427EDC is a high-performance, synchronous boost converter from Linear Technology, designed to provide a compact and efficient power management solution for portable electronic devices. This advanced converter operates at a fixed frequency of 1.2MHz, enabling the use of small, low-cost capacitors and inductors while minimizing the overall footprint on the PCB.

Key Features:

  • High Efficiency: The LTC3427EDC boasts high efficiency, capable of converting a wide input range of 0.5V to 4.4V to an adjustable output voltage up to 5.25V, making it ideal for single-cell Li-Ion or multi-cell alkaline/NiMH applications.
  • Synchronous Operation: Its synchronous rectification design improves efficiency by eliminating the diode drop inherent to asynchronous converters, thereby extending battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of only 20µA, which is crucial for battery-powered devices where energy conservation is paramount.
  • Integrated Output Disconnect: An integrated output disconnect feature ensures that the output is completely disconnected during shutdown, preventing any unwanted battery drain.
  • Thermal Protection: The LTC3427EDC includes over-temperature protection to safeguard the device and the application from thermal damage.

Applications:

The LTC3427EDC is versatile and can be used in a variety of applications, including:

  • Handheld Instruments
  • Portable Media Players
  • Wireless Headsets
  • GPS Receivers
  • Small LCD Displays

Package Information:

This converter is available in a tiny 6-pin DFN package with a low profile (less than 1mm) that is well-suited for space-constrained applications.

Conclusion:

The LTC3427EDC from Linear Technology is an optimal solution for designers seeking a high-efficiency, space-saving boost converter. With its high switching frequency, synchronous operation, and integrated features, it provides a reliable and efficient power management solution for a wide range of portable applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess