EN
  • EN
  • DE

DSP2A-PS

Part No DSP2A-PS
Manufacturer Panasonic
Catalog Relay Sockets
Description RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr Panasonic Electric Works
Series DSP
Package Bulk
Type Socket
Number of Positions 6
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products DSP2A and DSP1 Relays
Base Product Number DSP2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 255-1060,Q3235982,255-1060-NDR,2266-DSP2A-PS,DSP2APS
Standard Package 50
Win Source Part Number 1001996-DSP2A-PS
Ultra Librarian 3D Model Ultra Librarian DSP2A-PS CAD Model

Description

The DSP2A-PS is a relay socket manufactured by Panasonic. It is designed to securely mount and connect Panasonic's DSP series relays, providing a convenient and reliable interface for control circuits. This socket simplifies relay replacement and maintenance, making it an essential component in various industrial and automation applications.

Applications

  • Industrial control panels: Used to mount relays for controlling motors, actuators, and other industrial equipment.
  • Automation systems: Provides a connection point for relays in automated machinery and processes.
  • Power distribution systems: Mounts relays used for switching power circuits and loads.
  • HVAC systems: Used in control circuits for heating, ventilation, and air conditioning equipment.
  • Lighting control systems: Provides a connection for relays that switch lighting circuits.

Features

  • Compatible with Panasonic DSP series relays: Specifically designed for seamless integration with DSP relays.
  • Screw terminal connections: Provides secure and reliable wiring connections.
  • DIN rail mounting: Allows for easy installation in standard DIN rail enclosures.
  • High-quality materials: Ensures durability and long-term reliability.
  • Clearly labeled terminals: Simplifies wiring and reduces the risk of errors.
  • Compact design: Saves space in control panels and enclosures.

Benefits

  • Simplified relay replacement: Allows for quick and easy replacement of relays without rewiring.
  • Reduced wiring time: Screw terminal connections and clear labeling streamline the wiring process.
  • Improved system reliability: Secure connections and durable materials ensure reliable operation.
  • Easy installation: DIN rail mounting simplifies installation in standard enclosures.
  • Reduced maintenance costs: Simplifies troubleshooting and maintenance by providing a convenient connection point.

Additional Details

The DSP2A-PS is typically rated for a specific voltage and current, check the product datasheet for details. It is made from durable plastic materials. The socket is designed to withstand industrial environments. The screw terminals accept a range of wire gauges. It's typically used with the DSP series relays, like the DSP2A-DC5V or DSP2A-DC24V. DIN rail mounting is a common standard in industrial automation. It helps organize components inside a panel. Proper wiring techniques are crucial to avoid electrical shorts and ensure safe operation. Ensure proper grounding to minimize electrical noise and interference. Refer to the Panasonic website for the product datasheet and installation guidelines.

You May Also Be Interested in

TE Connectivity
RELAY SOCKET 14 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Omron
MY4 SOCKET/DIN MOUNT
Lowest to $2.0147
Omron
RELAY BLOCK 10AMP OUT BASE PNP / Relay Socket DIN Rail
Need more? Email Us
Panasonic
RELAY SOCKET 10 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.9221
Panasonic
RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $5.1617
Omron
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.1933
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Omron
RELAY SOCKET 14 POS DIN RAIL
Lowest to $33.8382

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess