EN
  • EN
  • DE

P6D-04P

Part No P6D-04P
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Relay Sockets
Mfr Omron
Series G6D-ASI
Package Bulk
Product Status Active
Type Socket
Number of Positions 4
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products G6D-ASI Series
Base Product Number P6D
Standard Package 25 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 808146-P6D-04P
Ultra Librarian 3D Model Ultra Librarian P6D-04P CAD Model

Description

The Omron P6D-04P is a socket type relay socket designed for use with the G6D-ASI series of relays.

  • Positions: 4
  • Termination: PC Pin
  • Mounting Type: Through Hole
  • Package: Bulk
  • Quantity: 25

You May Also Be Interested in

Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Omron
RELAY SOCKET 8 POS FREE HANGING
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Crouzet USA
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
Omron
RELAY BLOCK 10AMP OUT BASE PNP / Relay Socket DIN Rail
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Weidmuller
SDI 2CO ECO
Need more? Email Us
Panasonic
HN RELAY DIN RAIL TERMINAL SOCKE / Relay Socket DIN Rail
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1933 $53.6985
105+ $0.9792 $102.8160
160+ $0.9486 $151.7760
220+ $0.9180 $201.9600
285+ $0.8874 $252.9090
380+ $0.7956 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,119 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess