EN
  • EN
  • DE
  • IT

P3G-08

Part No P3G-08
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 8 POS FREE HANGING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Relay Sockets
Mfr Omron Automation and Safety
Series -
Package Bulk
Product Status Active
Type Socket
Number of Positions 8
Mounting Type Free Hanging
Termination Style Screw Terminal
For Use With/Related Products Multiple Series
Features -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1373522-P3G-08
Ultra Librarian 3D Model Ultra Librarian P3G-08 CAD Model

Description

The Relay Socket is a versatile component from Omron Automation and Safety.

  • Designed for use with: Multiple series of relays
  • Termination Style: Screw Terminal
  • Positions: 8
  • Mounting: Free Hanging
  • Feature: High Temperature Solder Cup
  • Flammability Rating: UL94 V-0
  • Voltage Rating: 300V
  • Current Rating: 5A
  • Suitable for: Industrial automation and control systems
  • Status: Active
  • Packaging: Bulk
  • Solution for: Relay applications

You May Also Be Interested in

Honeywell
RELAY SOCKET 14 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Honeywell
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE
Lowest to $8.3571
Omron
RELAY BLOCK 10AMP OUT BASE PNP / Relay Socket DIN Rail
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Lowest to $8.5528
Omron
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $2.1021
Panasonic
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess