EN
  • EN
  • DE

LTC3429CS8

Part No LTC3429CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072324-LTC3429CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3429CS8 CAD Model

Description

Linear Technology LTC3429CS8 Step-Up DC/DC Converter

The LTC3429CS8 is a high-performance, step-up DC/DC converter designed by Linear Technology to meet the needs of a wide range of applications. This compact, efficient, and versatile component is housed in a space-saving 8-lead SO package, making it an ideal solution for portable and space-constrained devices. The LTC3429CS8 is specifically engineered to deliver a stable and reliable power supply, with an input voltage range that allows it to operate from a single-cell lithium-ion battery or multiple alkaline/NiMH cells.

One of the key features of the LTC3429CS8 is its low quiescent current, which significantly extends battery life in portable applications. The device also includes a low-battery detector that provides an early warning of a pending loss of power, allowing for system shutdown or battery replacement before operation is affected. This feature is particularly useful in critical applications where uninterrupted power is essential.

The LTC3429CS8 supports a wide output voltage range, which can be set with a single external resistor. This flexibility allows designers to use the same component in different circuit designs, simplifying inventory management and reducing overall costs. The device's high switching frequency of up to 1MHz enables the use of small, low-cost capacitors and inductors, further reducing the overall footprint and bill of materials.

With its internal soft-start function, the LTC3429CS8 minimizes inrush current during startup, protecting both the converter and the load from potential damage. The device also includes over-temperature and current limit protection, ensuring safe operation under a variety of conditions.

In summary, the LTC3429CS8 from Linear Technology is a robust and flexible step-up DC/DC converter that offers a combination of low quiescent current, a wide input voltage range, and adjustable output voltage. Its compact size and protective features make it an excellent choice for designers looking to create efficient and reliable power solutions for portable and space-limited applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess