EN
  • EN
  • DE

LTC3440EMS#TR

Part No LTC3440EMS#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746991-LTC3440EMS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3440EMS#TR CAD Model

Description

LTC3440EMS#TR - Efficient, Compact DC/DC Converter

The LTC3440EMS#TR is a versatile and efficient DC/DC converter from Linear Technology, designed to cater to a wide array of power management requirements in modern electronic devices. This component is particularly suitable for applications that demand a compact, high-efficiency power solution with a wide input voltage range.

With an input voltage range of 2.5V to 5.5V, the LTC3440EMS#TR is ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications. The device offers a fixed output voltage of 3.3V, which is a common requirement for digital circuits, microcontrollers, and other logic devices. Additionally, it can deliver up to 600mA of continuous output current, ensuring reliable performance for a variety of portable and low-power applications.

The efficiency of the LTC3440EMS#TR is one of its standout features. It utilizes a constant frequency, current mode step-up/step-down architecture that maintains high efficiency over a wide range of load currents. This architecture also provides excellent line and load regulation, which is critical for sensitive electronic components that require a stable power supply.

Moreover, the LTC3440EMS#TR comes in a compact, 10-lead MSOP package, which is highly valued in space-constrained designs. This small footprint allows designers to incorporate the device into portable devices such as handheld medical instruments, GPS receivers, and Bluetooth headsets without compromising on performance or battery life.

Another significant advantage of the LTC3440EMS#TR is its low noise operation. The device features low ripple Burst Mode® operation, which reduces the noise typically associated with switching regulators. This makes it an excellent choice for RF and sensitive analog applications where noise can be a critical concern.

For added flexibility, the LTC3440EMS#TR includes features such as soft-start capability to reduce inrush current during startup, a power good indicator, and thermal protection. These features enhance the overall reliability and longevity of the product, making it a robust choice for designers and engineers looking for a high-quality power management solution.

In summary, the LTC3440EMS#TR from Linear Technology is a high-performance DC/DC converter that offers an optimal blend of efficiency, compact size, and low noise operation, making it an excellent choice for a wide range of applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1880 $51.8800
21+ $4.8597 $102.0537
32+ $4.6955 $150.2560
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0388 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess