EN
  • EN
  • DE

LTC3445EUF1

Part No LTC3445EUF1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072326-LTC3445EUF1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3445EUF1 CAD Model

Description

The LTC3445EUF1 is a versatile power management integrated circuit (PMIC) developed by Linear Technology, designed to cater to the demanding needs of portable electronic devices. This high-efficiency, multi-function device is a boon for designers looking for a compact, reliable power solution that can handle a variety of power inputs and outputs.

Key Features

  • Buck-Boost Operation: The LTC3445EUF1 is capable of buck-boost operation, which allows it to maintain a constant output voltage even when the input voltage is above, below, or equal to the output voltage. This feature is crucial for battery-powered devices where the input voltage can vary significantly as the battery discharges.
  • Multiple Voltage Rails: It provides multiple regulated voltage rails, making it an ideal choice for systems that require different voltage levels for various components such as microprocessors, sensors, and communication modules.
  • High Efficiency: With its high efficiency, the LTC3445EUF1 minimizes power loss, thereby extending battery life, which is critical for portable applications.
  • Low Noise Operation: The device operates with low noise, ensuring that sensitive RF and analog circuits function optimally without interference from the power supply.
  • Compact Package: The LTC3445EUF1 comes in a compact QFN package, making it suitable for space-constrained applications.

Applications

The LTC3445EUF1 is highly suited for a broad range of portable devices, including but not limited to:

  • Handheld computers and PDAs
  • Portable media players
  • Wireless modems and network cards
  • Medical devices
  • Portable instrumentation

Technical Specifications

The device features a wide input voltage range, multiple output voltage options, and a quiescent current that is optimized for battery-powered applications. It is designed to be robust, with built-in protection features such as over-temperature and over-current protection, ensuring the longevity and reliability of both the PMIC and the device it powers.

Conclusion

In summary, the LTC3445EUF1 from Linear Technology is a powerful, efficient, and versatile power management solution that addresses the needs of modern portable electronic devices. Its ability to provide stable power in a compact form factor makes it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess