EN
  • EN
  • DE

M27C256B-20FI

Part No M27C256B-20FI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073525-M27C256B-20FI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256B-20FI CAD Model

Description

Overview of STMicroelectronics M27C256B-20FI

The M27C256B-20FI is a high-speed 256 Kb EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics. This device is specifically designed for applications that require fast access times and a non-volatile storage solution. The product is widely used in embedded systems, automotive electronics, and various industrial applications where a reliable and durable memory storage is crucial.

Key Features

  • Memory Size: The M27C256B-20FI provides a substantial 256 kilobits of memory, which is organized as 32,768 x 8 bits. This organization allows for efficient data storage and retrieval, making it ideal for storing firmware, look-up tables, or device configuration data.
  • Access Time: With an access time of 200 ns, this EPROM offers rapid data access, which is essential for applications that require quick read operations.
  • Programming Voltage: The programming voltage for the M27C256B-20FI is 12.75V ± 0.25V, which is standard for EPROM technologies, ensuring compatibility with common programming equipment.
  • Package: The device comes in a 28-pin CERDIP (Ceramic Dual In-line Package), which provides robust physical protection and reliable connectivity for the chip. The CERDIP package is known for its durability and resistance to harsh environments.
  • Temperature Range: It operates within an extended temperature range of -40°C to +85°C, making it suitable for use in environments with extreme temperature variations.

Applications

The M27C256B-20FI's versatility makes it an excellent choice for a wide range of applications. It is commonly found in:

  • Automotive control systems
  • Industrial automation equipment
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the M27C256B-20FI is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Furthermore, the chip's non-volatility means that it retains data even when power is removed, making it a trusted choice for critical data storage needs.

Overall, the M27C256B-20FI from STMicroelectronics represents a reliable and efficient solution for systems that require a fast and durable EPROM chip.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess