EN
  • EN
  • DE

LTC3453EUF

Part No LTC3453EUF
Manufacturer Linear Technology
Description Synchronous Buck-Boost High Power White LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208770-LTC3453EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3453EUF CAD Model

Description

LTC3453EUF - Dual DC/DC Converter from Linear Technology

The LTC3453EUF is a versatile and powerful dual DC/DC converter designed by Linear Technology, now part of Analog Devices, tailored for applications requiring efficient power management solutions. This high-performance integrated circuit is specifically engineered to cater to the demanding needs of portable electronic devices such as digital cameras, medical devices, and other battery-powered gadgets.

Key Features:

  • Wide Input Voltage Range: The LTC3453EUF operates over a broad input voltage range, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to multi-cell battery stacks.
  • Adjustable Output Voltages: It provides two independently regulated output voltages, which are adjustable to meet the specific requirements of the application.
  • High Efficiency: With its high-efficiency synchronous rectification and low quiescent current, the LTC3453EUF ensures extended battery life for portable devices.
  • Compact Design: The device comes in a compact 24-lead QFN package, which is ideal for space-constrained applications.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, providing a smooth power-up sequence for sensitive electronic components.

Technical Specifications:

  • Output Voltage Range: The LTC3453EUF offers an adjustable output voltage range, which can be configured to the needs of the specific application.
  • Switching Frequency: It operates at a high switching frequency, which allows for the use of small external components, reducing overall solution size.
  • Thermal Performance: The device is designed with thermal management in mind, featuring over-temperature protection to ensure reliable operation under varying conditions.
  • Current Mode Operation: The LTC3453EUF utilizes current mode control for excellent line and load transient response.

The LTC3453EUF is a robust and reliable solution for modern portable electronics that demand compact size, flexible power management, and high efficiency. Its dual-output capability and comprehensive feature set make it an excellent choice for designers looking to optimize power consumption and prolong battery life in their products.

Overall, the LTC3453EUF from Linear Technology represents a cutting-edge solution that meets the stringent requirements of today's portable electronic devices, ensuring performance and reliability in a miniature footprint.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6468 $61.9404
7+ $16.9404 $118.5828
11+ $16.4114 $180.5254
15+ $15.8813 $238.2195
19+ $15.3523 $291.6937
26+ $13.7641 $357.8666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess