EN
  • EN
  • DE

LTC3454EDD#PBF

Part No LTC3454EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER REGULATOR 1A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 5.15V
Channel Output Current 1A
Frequency 1MHz
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 138103-LTC3454EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3454EDD#PBF CAD Model

Description

LTC3454EDD#PBF - High Efficiency, Synchronous Buck-Boost DC/DC Converter

The LTC3454EDD#PBF is a versatile and efficient synchronous buck-boost DC/DC converter from Linear Technology, designed to manage power supply requirements in a wide array of portable and battery-operated applications. Its unique architecture allows it to seamlessly transition between buck (step-down) and boost (step-up) modes, ensuring a consistent output voltage even when the input voltage crosses over the output voltage level.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.7V to 4.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.
  • Adjustable Output Voltage: Users can set the output voltage from 2.7V to 5.5V via an external resistor divider, providing flexibility for various design needs.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3454EDD#PBF achieves high efficiency across a wide load range.
  • Powerful Output Current: It can deliver up to 1A of continuous output current in buck mode and 800mA in boost mode, supporting a range of power-intensive applications.
  • Compact Design: Housed in a 10-pin DFN package (3mm x 3mm), the LTC3454EDD#PBF is designed for space-constrained applications.
  • Integrated Soft-Start: This feature limits inrush current during startup, providing a safe and controlled ramp-up of voltage.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat during operation.

Applications:

The LTC3454EDD#PBF is an ideal solution for portable devices requiring a compact and efficient power management system. Common applications include:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • GPS Devices
  • Wireless Modems

For designers looking for a power-efficient, high-performance, and adaptable DC/DC converter, the LTC3454EDD#PBF from Linear Technology offers an exceptional solution that meets the demands of modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6035 $59.8455
27+ $4.3065 $116.2755
42+ $4.1580 $174.6360
60+ $3.8611 $231.6660
78+ $3.7126 $289.5828
98+ $3.5641 $349.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess