EN
  • EN
  • DE

LTC3458LEDE

Part No LTC3458LEDE
Manufacturer Linear Technology
Description 1.7A, 1.5MHz Synchronous Step-Up DC/DC Converter with Output Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208773-LTC3458LEDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3458LEDE CAD Model

Description

Introducing the LTC3458LEDE from Linear Technology

The LTC3458LEDE by Linear Technology stands as a testament to innovation and efficiency in the realm of power management integrated circuits. This high-performance product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient power solution for a wide range of devices.

Key Features

  • High Efficiency: The LTC3458LEDE boasts an impressive energy conversion efficiency, which is crucial for prolonging battery life in portable devices and reducing heat generation in high-power applications.
  • Wide Input Voltage Range: This versatile chip can operate over a broad range of input voltages, accommodating various power sources and ensuring consistent performance across different environments.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, providing flexibility and precision for a multitude of applications.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, an essential feature for battery-powered electronics where energy conservation is paramount.
  • Thermal Protection: The LTC3458LEDE is equipped with thermal shutdown capabilities, safeguarding the device and its surroundings from the risks associated with overheating.

Applications

The LTC3458LEDE is suitable for a diverse array of applications, including but not limited to:

  • Portable consumer electronics
  • Wireless and RF-powered devices
  • Energy harvesting systems
  • Industrial power supplies
  • Automotive and avionics power systems

Reliability and Performance

Linear Technology's commitment to quality ensures that the LTC3458LEDE provides reliable performance under various conditions. The product's robust design and manufacturing process mean that it can withstand the stresses of everyday use, making it a dependable choice for critical applications.

In summary, the LTC3458LEDE from Linear Technology is a sophisticated power management solution that delivers high efficiency, flexibility, and reliability. Whether it's for portable consumer electronics or industrial power systems, this product is engineered to enhance the performance and extend the lifespan of your electronic devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3063 $63.0630
23+ $5.1744 $119.0112
35+ $5.0127 $175.4445
48+ $4.8510 $232.8480
62+ $4.6893 $290.7366
83+ $4.2042 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess