EN
  • EN
  • DE
  • IT

LTC3525ESC6-3#TRPBF

Part No LTC3525ESC6-3#TRPBF
Manufacturer Linear Technology
Catalog OEM Souring
Description DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466268-LTC3525ESC6-3#TRPBF
Manufacturer Linear Technology
Package Tape & Reel (TR)
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 4.5V
Voltage - Output (Min/Fixed) 3V
Current - Output 65mA
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Ultra Librarian 3D Model Ultra Librarian LTC3525ESC6-3#TRPBF CAD Model

Description

The LTC3525ESC6-3#TRPBF by Linear Technology is a high-efficiency, synchronous step-up DC/DC converter that is optimized for portable battery-powered devices. Its ability to convert voltages as low as 0.5V up to a maximum of 5V makes it exceptionally suited for applications powered by single-cell batteries. The device integrates a powerful switching transistor and synchronous rectifier, enabling it to achieve conversion efficiencies of up to 94%. This feature significantly extends battery life by reducing power loss during conversion. Furthermore, the LTC3525ESC6-3#TRPBF comes in a compact SC-70 package, making it ideal for space-constrained applications. With its low quiescent current and shutdown mode that further minimizes power consumption, this DC/DC converter is specifically designed for devices such as wireless sensors, medical diagnostics, and wearables. Its automatic Burst Mode operation ensures efficiency at light loads, thus maintaining optimal performance throughout the device's operational range. The LTC3525ESC6-3#TRPBF is a testament to Linear Technology's commitment to providing innovative power solutions that enhance the portability and functionality of modern electronic devices.

You May Also Be Interested in

XP Power
Power Line Filters
Need more? Email Us
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
XP Power
Power Line Filters
Need more? Email Us
Amd
64M Flash
Need more? Email Us
STMicroelectronics
Amplifier IC 4-Channel
Need more? Email Us
Amd
32M Flash
Need more? Email Us
Intel
Mobile QM380 Chipset
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0523 $56.7322
34+ $3.3249 $113.0466
53+ $3.2211 $170.7183
72+ $3.1172 $224.4384
93+ $3.0132 $280.2276
125+ $2.7016 $337.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess