EN
  • EN
  • DE
  • IT

LTC2919IMS-3.3#PBF

Part No LTC2919IMS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR PREC 3.3V 10-MSOP / Processor Supervisor 2 Active Low/Open Drain Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.921V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783130-LTC2919IMS-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2919
Introduction Date February 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2919IMS-3.3#PBF CAD Model

Description

LTC2919IMS-3.3#PBF - Precision Voltage Monitor

The LTC2919IMS-3.3#PBF is a high-accuracy voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of power supplies in electronic systems. This precision voltage monitor is ideal for a wide range of applications, including system reset, power-on reset, power failure warning, and battery monitoring, among others.

Equipped with a fixed 3.3V threshold, the LTC2919IMS-3.3#PBF provides a precise monitoring solution for systems that require a stable 3.3V power supply. It is designed to maintain system integrity by monitoring the supply voltage and signaling when the voltage falls out of the predefined threshold range. This feature is critical for preventing data loss and hardware damage that could occur due to unexpected power fluctuations.

The device comes in a compact, surface-mount 10-lead MSOP package, making it suitable for space-constrained applications. Its small footprint allows for easy integration into various circuit designs without significantly impacting the overall size of the product.

Key features of the LTC2919IMS-3.3#PBF include:

  • Fixed 3.3V threshold for monitoring a standard voltage supply.
  • High accuracy with a tight threshold tolerance, ensuring reliable voltage monitoring.
  • Low supply current, which helps to minimize the power consumption of the overall system.
  • Guaranteed operation over the full temperature range of -40°C to 125°C, suitable for industrial and automotive applications.
  • Multiple reset timeout periods available, allowing designers to choose the appropriate reset delay for their specific application.
  • Internally compensated threshold voltage for stable operation over temperature and time.

The LTC2919IMS-3.3#PBF also features an adjustable reset timeout period, which can be set by an external capacitor. This flexibility allows designers to customize the reset timing to match specific system requirements. Additionally, the device offers both open-drain and push-pull reset outputs to interface with a variety of digital systems.

Overall, the LTC2919IMS-3.3#PBF is a robust and reliable solution for monitoring 3.3V power supplies, ensuring that electronic systems operate within their intended voltage parameters and providing peace of mind for engineers and product designers.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3345 $57.3380
9+ $11.7616 $105.8544
14+ $11.3941 $159.5174
19+ $11.0265 $209.5035
24+ $10.6590 $255.8160
32+ $9.5563 $305.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess