EN
  • EN
  • DE

LTC3528BEDDB-2#TRMPBF

Part No LTC3528BEDDB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.88V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 5.25V
Output Current 1A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 138538-LTC3528BEDDB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3528BEDDB-2#TRMPBF CAD Model

Description

The LTC3528BEDDB-2#TRMPBF is a high-performance, dual-channel step-up DC/DC converter designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This compact and efficient power management component is ideal for portable battery-powered devices requiring dual power rails with high power density.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 0.85V to 5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.
  • Dual Independent Outputs: It provides two independent output voltages, which can be set between 2.5V and 5.25V, allowing for versatility in powering various components of a system.
  • High Efficiency: With efficiencies up to 94%, the LTC3528BEDDB-2#TRMPBF ensures minimal power loss and maximizes battery life.
  • Low Quiescent Current: Its low quiescent current of under 25µA per channel contributes to a longer battery runtime in portable devices.
  • Fixed Frequency Operation: The converter operates at a fixed frequency of 2.25MHz, which allows the use of small, low-cost capacitors and inductors while avoiding critical noise-sensitive frequency bands.

Applications:

The LTC3528BEDDB-2#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Wireless Mice and Keyboards
  • MP3 Players

Package and Availability:

The device comes in a small, 12-lead (3mm × 3mm) DFN package that is RoHS compliant. It is available in tape and reel format under the part number LTC3528BEDDB-2#TRMPBF, which is suitable for automated pick-and-place manufacturing processes.

Conclusion:

With its high efficiency, dual-output capability, and low quiescent current, the LTC3528BEDDB-2#TRMPBF from Linear Technology is an excellent choice for designers looking to optimize power management in compact, battery-powered devices. Its performance and small footprint make it an essential component for modern portable electronics where power efficiency and space constraints are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2450 $52.9800
10+ $10.8677 $108.6770
15+ $10.5281 $157.9215
20+ $10.1885 $203.7700
26+ $9.8489 $256.0714
34+ $8.8300 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 566 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess