EN
  • EN
  • DE

LTC1772ES6#TR

Part No LTC1772ES6#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0218+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719172-LTC1772ES6#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1772ES6#TR CAD Model

Description

Linear Technology LTC1772ES6#TR Constant Frequency Current Mode PWM Step-Down DC/DC Converter

The LTC1772ES6#TR from Linear Technology is a high-performance step-down DC/DC converter designed for portable and compact applications. This efficient and versatile component is capable of operating from an input voltage range of 2.65V to 8.4V, making it suitable for single Li-Ion, multiple Alkaline/NiMH cells, and other standard power sources. Its low quiescent current and high efficiency are optimized for battery-powered systems.

At the heart of the LTC1772ES6#TR is a constant-frequency, current-mode architecture that provides excellent line and load regulation. The switching frequency of 550kHz allows the use of small surface mount inductors and capacitors, which is crucial for space-constrained applications. This high frequency combined with a fast transient response ensures low-noise operation and minimal impact on the surrounding RF and sensitive circuits.

The device is packaged in a compact TSOT-23, which is ideal for slim and small form-factor designs. It also features a low RDS(ON) internal switch (0.36 Ohm) that can deliver up to 600mA of continuous output current. The LTC1772ES6#TR includes a Burst Mode operation that significantly improves efficiency at low output currents, making it an excellent choice for prolonging battery life in portable devices.

Additional features of the LTC1772ES6#TR include a shutdown mode that reduces supply current to 10uA, further conserving battery life during standby periods. Over-temperature and over-current protection mechanisms are also built-in, ensuring the safety and reliability of the converter under various operating conditions. The device's ability to maintain a constant switching frequency also minimizes interference with sensitive RF and audio applications.

Overall, the LTC1772ES6#TR is an outstanding solution for designers seeking a compact, efficient, and reliable power management component. Its combination of features, including high efficiency, low quiescent current, and constant frequency operation, make it a versatile choice for a wide range of applications, such as portable devices, wireless modems, PDAs, and other power-sensitive equipment.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5643 $60.5144
17+ $7.0764 $120.2988
26+ $6.8324 $177.6424
37+ $6.3443 $234.7391
48+ $6.1004 $292.8192
60+ $5.8563 $351.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess