EN
  • EN
  • DE

LTC3530EMS

Part No LTC3530EMS
Manufacturer Linear Technology
Description Wide Input Voltage Synchronous Buck-Boost DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208784-LTC3530EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3530EMS CAD Model

Description

The LTC3530EMS, manufactured by Linear Technology, is a high-performance, synchronous step-up DC/DC converter with integrated output disconnect. It is designed to provide a compact and efficient solution for portable devices that require a higher output voltage from a lower voltage input source.

Key Features

  • Wide Input Voltage Range: The LTC3530EMS operates from an input voltage range of 0.5V to 5V, making it ideal for single-cell Li-Ion or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.25V, which allows for versatility in different design scenarios and the ability to cater to various voltage requirements of different loads.
  • High Efficiency: Its synchronous rectification design provides efficiencies of up to 95%, which is crucial for battery-powered devices where energy conservation is paramount.
  • Output Disconnect: The integrated output disconnect feature ensures that the output is isolated from the input when the device is not in operation, preventing battery drain.
  • Low Quiescent Current: The LTC3530EMS has a low quiescent current of only 25uA, further enhancing its suitability for battery-operated applications.
  • Powerful Performance: It can deliver up to 600mA of continuous output current at 5V from a 3.3V input, ensuring reliable power for a wide range of devices.

Applications

The LTC3530EMS is versatile in its applications, catering to a diverse array of portable electronic devices. It is particularly useful in:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • Wireless Modems
  • GPS Devices

Package and Reliability

The LTC3530EMS is offered in a compact 10-lead MSOP package with a thermally enhanced exposed pad for improved thermal performance. Its robust design ensures reliable operation over a temperature range of -40°C to 85°C, making it suitable for industrial and automotive environments as well.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8101 $52.8606
14+ $7.2288 $101.2032
22+ $7.0029 $154.0638
30+ $6.7770 $203.3100
39+ $6.5511 $255.4929
52+ $5.8734 $305.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess