EN
  • EN
  • DE

LTC3542IDC1TRPBF

Part No LTC3542IDC1TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072344-LTC3542IDC1TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3542IDC1TRPBF CAD Model

Description

LTC3542IDC1TRPBF: High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3542IDC1TRPBF is a compact, high-efficiency, synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This device is ideal for portable battery-powered equipment requiring a compact, high-performance power solution. With its wide input voltage range and integrated power MOSFETs, the LTC3542IDC1TRPBF provides a highly efficient, scalable solution for a variety of applications, including handheld devices, medical equipment, and industrial controls.

Key Features:

  • Wide Input Voltage Range: The LTC3542IDC1TRPBF operates from a 2.5V to 5.5V input voltage range, making it suitable for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications.
  • High Efficiency: Its synchronous rectification design achieves up to 95% efficiency, which helps to maximize battery life and reduce thermal issues.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the VIN level, providing flexibility to power a wide range of devices.
  • Low Quiescent Current: The low no-load quiescent current extends battery life in portable systems when they are in standby mode.
  • Fast Transient Response: A high switching frequency of up to 2.25MHz allows for fast transient response and the use of small, low-cost capacitors and inductors.
  • Compact Package: The LTC3542IDC1TRPBF is available in a 6-lead DFN package, which requires minimal PCB space and is ideal for space-constrained applications.

Protection Features:

  • Internal Soft-Start: Minimizes inrush current during startup, providing a smooth power-up sequence for sensitive electronics.
  • Over-Temperature Protection: Enhances reliability by shutting down the device to prevent damage under excessive temperature conditions.
  • Current Mode Operation: Offers excellent line and load regulation, as well as protection against overcurrent conditions.

Applications:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • PDAs and smartphones
  • Digital cameras and audio devices
  • GPS receivers
  • Other low-voltage systems

With its combination of high efficiency, adjustable output, fast transient response, and compact size, the LTC3542IDC1TRPBF from Linear Technology stands out as a versatile power management solution for modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess