EN
  • EN
  • DE

LTC3544BEUD

Part No LTC3544BEUD
Manufacturer Linear Technology
Description Quad Synchronous Step-Down Regulator: 2.25MHz, 300mA, 200mA, 200mA, 100mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208791-LTC3544BEUD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3544BEUD CAD Model

Description

Introducing the LTC3544BEUD from Linear Technology

The LTC3544BEUD is a high-efficiency, quad-channel, monolithic synchronous buck regulator that offers a compact and power-efficient solution for a variety of applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is designed to meet the needs of space-constrained applications requiring multiple power outputs.

With a wide input voltage range from 2.25V to 5.5V, the LTC3544BEUD is versatile and can operate from a single Li-Ion battery, multiple alkaline/NiMH cells, or other standard power supplies. This makes it an ideal choice for portable devices where extended battery life is crucial.

The four independent channels are capable of delivering output currents of 300mA, 300mA, 200mA, and 200mA respectively. Each channel has its own power switch and operates at a fixed frequency of 2.25MHz, allowing for the use of small, low-cost capacitors and inductors. This high switching frequency also reduces the overall solution footprint, making it perfect for compact systems.

Each output voltage is adjustable from 0.6V to VIN, giving designers the flexibility to tailor the power supply to the specific needs of their application. The LTC3544BEUD also features internal soft-start to limit inrush current during startup and maintains a constant frequency operation at all loads.

The device incorporates low RDS(ON) internal switches which enhance efficiency and reduce the need for heat sinking. Furthermore, the LTC3544BEUD provides excellent load and line regulation, ensuring stable output even with variations in input voltage or load current. Built-in over-temperature and current limit protection safeguards the device and the application from adverse conditions.

Available in a compact, thermally enhanced 20-lead QFN package, the LTC3544BEUD minimizes the solution footprint while maximizing thermal performance. Its small size and high level of integration make it an excellent choice for portable medical devices, wireless modems, PDAs, digital cameras, and other multi-channel power supply systems.

Linear Technology's LTC3544BEUD combines high efficiency, multiple outputs, and a compact design to offer a versatile power management solution that meets the stringent requirements of today's modern electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess