Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5V
Output Current 400mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783406-LTC3548AIDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3548A
Introduction Date August 10, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3548AIDD#PBF CAD Model

Description

The LTC3548AIDD#PBF is a high-performance, dual-channel synchronous buck converter from Linear Technology, designed to deliver efficient power management for portable and compact devices. This advanced DC/DC converter operates at a switching frequency of 2.25MHz, allowing the use of small surface mount inductors and capacitors, thereby minimizing the overall solution footprint and providing a compact power supply solution.

Key Features:

  • High Efficiency: The LTC3548AIDD#PBF features up to 95% efficiency, which helps to extend battery life in portable applications by minimizing power loss.
  • Dual Independent Outputs: It provides two independently regulated outputs, which can deliver up to 600mA of continuous output current per channel, making it suitable for powering multiple loads simultaneously.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • No Schottky Diode Required: The internal synchronous rectification design eliminates the need for an external Schottky diode, reducing both BOM cost and complexity.
  • Burst Mode® Operation: The LTC3548AIDD#PBF features Burst Mode operation, which significantly improves efficiency at light loads, thus conserving power when full capacity is not required.
  • Low Dropout Operation: The low dropout performance enables the converter to maintain a regulated output even when the input-to-output voltage differential is very small.

Applications:

This converter is ideal for a wide range of applications, particularly in the portable electronics space, including:

  • Handheld Devices
  • Portable Media Players
  • GPS Devices
  • Wireless and DSL Modems
  • PDAs and Smartphones

Product Specifications:

Part Number LTC3548AIDD#PBF Manufacturer Linear Technology Category Integrated Circuits (ICs) - Power Management - Voltage Regulators - DC DC Switching Regulators RoHS Compliant

Overall, the LTC3548AIDD#PBF from Linear Technology is a versatile and efficient solution for modern electronic devices requiring reliable and compact power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention