EN
  • EN
  • DE

LTC3552EDHC

Part No LTC3552EDHC
Manufacturer Linear Technology
Description Standalone Linear Li-Ion Battery Charger and Dual Synchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208805-LTC3552EDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3552EDHC CAD Model

Description

Linear Technology's LTC3552EDHC Power Management Solution

The LTC3552EDHC from Linear Technology is a highly integrated power management and battery charger IC, designed to cater to the demanding needs of portable electronic devices. This compact and efficient solution is housed in a 16-lead DFN package, which is ideal for space-constrained applications. The LTC3552EDHC combines a synchronous buck regulator, a synchronous boost regulator, and a full-featured Li-Ion/Polymer battery charger, making it a versatile choice for designers looking to optimize power management in their products.

Key Features

  • Integrated Power Management: The device includes a high-efficiency, 1A buck regulator with an input voltage range of 2.7V to 5.5V, and a 5V, 500mA boost regulator, providing a constant output for USB On-The-Go applications.
  • Programmable Charge Rate: The LTC3552EDHC features a programmable battery charge rate up to 950mA from a USB source, and up to 1.5A from a wall adapter, allowing for flexibility in charging protocols and faster charge times.
  • Automatic PowerPath Control: It offers instant-on operation with discharged battery and automatic load prioritization between system load and battery charging.
  • Thermal Regulation: The IC includes thermal regulation to maximize the charge rate without the risk of overheating.
  • Battery Float Voltage: The battery float voltage is preset at 4.2V, but it can be adjusted via an external resistor divider to accommodate other chemistries.
  • No External FETs Required: The LTC3552EDHC integrates all the necessary power switches, eliminating the need for external FETs and simplifying the design process.

Applications

The LTC3552EDHC is suitable for a variety of portable devices, including:

  • Smartphones
  • Portable Media Players
  • Handheld Instruments
  • GPS Devices
  • Digital Cameras

With its comprehensive set of features and compact form factor, the LTC3552EDHC provides a robust power management solution that enhances the performance and reliability of battery-powered devices. Its design enables efficient power conversion, advanced battery charging capabilities, and secure operation, making it an excellent choice for designers focused on creating the next generation of portable electronics.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6799 $58.3995
11+ $9.5836 $105.4196
17+ $9.2841 $157.8297
23+ $8.9846 $206.6458
29+ $8.6851 $251.8679
39+ $7.7866 $303.6774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess