EN
  • EN
  • DE

LTC3568EDD#TRPBF

Part No LTC3568EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.8A SYNC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 1.8A
Frequency - Switching Up to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 117220-LTC3568EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3568EDD#TRPBF CAD Model

Description

The LTC3568EDD#TRPBF is a highly efficient, synchronous buck regulator from Linear Technology, a name synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This compact, versatile component is designed to meet the stringent power requirements of portable electronics, making it an ideal choice for battery-powered applications.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the LTC3568EDD#TRPBF ensures minimal power loss during conversion, extending battery life and reducing heat generation.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range from 0.6V to VIN, accommodating a variety of power needs for different devices.
  • No Schottky Diode Required: Thanks to its synchronous rectification design, there is no need for an external Schottky diode, which simplifies the circuit and saves on board space and cost.
  • Low Quiescent Current: With a low quiescent current, this regulator preserves battery life by reducing the power consumed when in standby mode.
  • High Switching Frequency: Operating at a high switching frequency of up to 2.25MHz, the LTC3568EDD#TRPBF allows for the use of small, low-cost capacitors and inductors, further minimizing the solution footprint.
  • Thermal Performance: Housed in a 3mm x 3mm DFN package, the device provides excellent thermal performance, crucial for maintaining stability and longevity in operation.

Applications

The LTC3568EDD#TRPBF is suited for a broad range of applications, particularly where space and power efficiency are critical. These include:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Receivers
  • MP3 Players
  • Digital Cameras

Quality and Reliability

Linear Technology ensures that their products, including the LTC3568EDD#TRPBF, meet the highest standards of quality and reliability. Each component is rigorously tested to guarantee performance even in the most demanding conditions. For designers and engineers seeking a power solution that combines efficiency, compactness, and reliability, the LTC3568EDD#TRPBF is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9535 $55.6280
18+ $5.7054 $102.6972
28+ $5.5271 $154.7588
38+ $5.3488 $203.2544
49+ $5.1705 $253.3545
65+ $4.6357 $301.3205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess