EN
  • EN
  • DE

LTC3589EUJ#TRPBF

Part No LTC3589EUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC DC/DC CONV 8-OUTPUT 40QFN / Regulator 2.7V to 5.5V Automotive 40-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 8μA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 97185-LTC3589EUJ#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3589
Introduction Date June 03, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3589EUJ#TRPBF CAD Model

Description

Product Overview: LTC3589EUJ#TRPBF

The LTC3589EUJ#TRPBF is a versatile power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding requirements of portable electronics. This multifunctional device integrates multiple regulators to provide a complete power supply solution, making it ideal for applications such as handheld devices, wireless modems, and other battery-powered gadgets.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3589EUJ#TRPBF operates over a broad input voltage range of 2.5V to 5.5V, allowing it to work with various battery chemistries and configurations.
  • Multiple Regulated Outputs: It features one high-efficiency buck-boost regulator, three high-efficiency buck regulators, and one low-dropout linear regulator. This combination provides flexibility in powering multiple voltage rails within a system.
  • Configurable Output Voltages: The output voltages are programmable via an I2C interface or external resistors, providing designers with the adaptability to meet specific circuit requirements.
  • Integrated Power-On Reset and Watchdog Timer: These built-in functions ensure reliable operation by monitoring system integrity and providing a reset signal in case of system failure or abnormal operating conditions.
  • Low Quiescent Current: The LTC3589EUJ#TRPBF is optimized for battery life with its low quiescent current, making it suitable for power-sensitive applications.
  • Robust Packaging: Housed in a compact 40-pin 6mm x 6mm QFN package, this PMIC is designed for space-constrained applications.

Applications

The LTC3589EUJ#TRPBF's versatile design makes it well-suited for a wide range of portable devices, including:

  • Smartphones and tablets
  • Portable medical equipment
  • Wireless modems and routers
  • Handheld instruments
  • GPS devices

Linear Technology's commitment to high-quality power management solutions is evident in the LTC3589EUJ#TRPBF. With its comprehensive feature set and efficient performance, this PMIC is a reliable choice for designers looking to optimize their power supply architecture for portable devices.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3310 $58.3170
17+ $6.8353 $116.2001
27+ $6.6216 $178.7832
37+ $6.4079 $237.0923
47+ $6.1943 $291.1321
63+ $5.5544 $349.9272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess