Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 14.52V
Output Current 2.5A
Frequency - Switching 2MHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783473-LTC3604EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3604
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3604EUD#PBF CAD Model

Description

Linear Technology's LTC3604EUD#PBF: High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC3604EUD#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a leader in analog integrated circuits. This compact and efficient power management solution is designed to convert a higher voltage input to a lower voltage output with a high level of efficiency, making it an ideal choice for a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3604EUD#PBF operates from an input voltage range of 4V to 15V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to the input voltage, providing flexibility to power a broad spectrum of devices requiring different voltage levels.
  • High Efficiency: With its synchronous operation, the LTC3604EUD#PBF minimizes power loss and maximizes efficiency, which is critical for battery-powered applications.
  • Compact Package: The device comes in a 16-lead QFN package, which is designed for minimal footprint and low-profile applications.
  • Fast Transient Response: The LTC3604EUD#PBF features a high bandwidth control loop, ensuring a fast transient response and stable operation under varying load conditions.
  • Integrated Switches: The inclusion of internal switches reduces the need for external components, simplifying the design and reducing overall system cost.
  • Thermal Performance: Its excellent thermal performance ensures reliable operation even at full load and in high-temperature environments.

Applications:

The LTC3604EUD#PBF's robust feature set and design flexibility make it suitable for a variety of applications, including:

  • Portable Electronics
  • Automotive Power Systems
  • Distributed Power Systems
  • Embedded Systems
  • Industrial and Telecom Equipment

With its combination of efficiency, versatility, and compactness, the LTC3604EUD#PBF from Linear Technology stands as an exemplary solution for modern power management challenges. Whether for new designs or upgrades to existing systems, this synchronous step-down DC/DC converter brings performance and reliability to the forefront of power supply design.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5582 $58.6746
7+ $16.0478 $112.3346
11+ $15.5463 $171.0093
15+ $15.0448 $225.6720
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention