EN
  • EN
  • DE

LTC3610EWP#PBF

Part No LTC3610EWP#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A 64QFN / Conv DC-DC 4V to 24V Synchronous Step Down Single-Out 0.6V to 27.72V 12A 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 24V
Output Voltage 0.6V
Output Voltage MAX 24V
Output Current 12A
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 64-PowerVFQFN
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 783488-LTC3610EWP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3610
Introduction Date July 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3610EWP#PBF CAD Model

Description

Linear Technology's LTC3610EWP#PBF High Efficiency, Monolithic Synchronous Buck Regulator

The LTC3610EWP#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology that offers an exceptional combination of power efficiency and operational precision. This regulator is designed to deliver up to 12A of continuous output current with an input voltage range of 4.5V to 24V, making it a versatile solution for a wide range of power supply applications.

Constructed with a robust high-speed synchronous buck architecture, the LTC3610EWP#PBF utilizes internal top and bottom high-efficiency power switches to minimize the need for external components and reduce system complexity. This integrated approach ensures optimal thermal performance and simplifies the design process for engineers.

One of the key features of the LTC3610EWP#PBF is its ability to operate at a selectable fixed frequency between 250kHz and 750kHz or to be synchronized to an external clock within the same range. This flexibility allows designers to optimize the regulator for efficiency, performance, and minimal external component size based on the specific needs of their application.

The LTC3610EWP#PBF also boasts a differential remote sense amplifier, which enables precise regulation of the output voltage at the load, compensating for voltage drops due to PCB trace resistance. This ensures accurate output voltage delivery, which is critical for powering sensitive electronic devices and systems.

Additional features of this regulator include programmable soft-start, a power good voltage monitor, output overvoltage protection, and over-temperature protection. These comprehensive protective features safeguard the regulator and the downstream components from various fault conditions, enhancing system reliability.

Designed with a thermally enhanced 64-pin QFN package, the LTC3610EWP#PBF is engineered to handle high power levels and maintain excellent thermal performance in a compact footprint. This makes it an ideal choice for space-constrained applications that require efficient power conversion, such as portable devices, networking equipment, and industrial systems.

In summary, the LTC3610EWP#PBF from Linear Technology is a powerful, efficient, and reliable synchronous buck regulator that offers advanced features and a compact design, making it a top choice for a wide array of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3417 $50.3417
3+ $41.3060 $123.9180
4+ $40.0152 $160.0608
6+ $38.7244 $232.3464
7+ $37.4336 $262.0352
9+ $33.5611 $302.0499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess