EN
  • EN
  • DE

LTC3772BETS8#TRPBF

Part No LTC3772BETS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK TSOT23-8 / DC/DC Cntrlr Single-OUT Step Down 650kHz 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 200kHz ~ 550kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783614-LTC3772BETS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3772B
Introduction Date September 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3772BETS8#TRPBF CAD Model

Description

Product Overview: LTC3772BETS8#TRPBF

The LTC3772BETS8#TRPBF is a high-performance, versatile DC/DC controller from Linear Technology, designed to cater to a wide range of power management applications. This component is known for its precision and efficiency, making it an ideal choice for sophisticated electronic systems requiring reliable power conversion.

Key Features

  • Adjustable Operating Frequency: The LTC3772BETS8#TRPBF allows users to set the operating frequency anywhere from 100kHz to 1MHz, providing flexibility in balancing efficiency and component size.
  • High Voltage Capability: It can manage input voltages up to 36V, making it suitable for systems that experience wide input voltage variations.
  • Low Shutdown Current: The quiescent current in shutdown mode is minimal, which helps to preserve battery life in portable applications.
  • Powerful Drive Capability: The controller can drive large MOSFET gates quickly, ensuring efficient power conversion and reduced switching losses.
  • Current Mode Operation: This feature provides fast transient response and excellent loop stability, which is crucial for maintaining consistent performance under varying load conditions.

Applications

The LTC3772BETS8#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • DC/DC Converters for Distributed Power Systems

Package and Reliability

This controller comes in a compact TSOT-23 package, which is ideal for space-constrained applications. The LTC3772BETS8#TRPBF also features thermal protection and robust design to ensure reliable operation in harsh environments.

Manufacturer Support and Resources

Linear Technology provides comprehensive technical support for the LTC3772BETS8#TRPBF, including detailed datasheets, application notes, and design simulation tools. This ensures that engineers can fully leverage the capabilities of this DC/DC controller in their designs.

In summary, the LTC3772BETS8#TRPBF from Linear Technology is a high-quality, adaptable DC/DC controller that offers precision, efficiency, and versatility for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess