EN
  • EN
  • DE

LTC3617EUDD#PBF

Part No LTC3617EUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SYNC 6A BUCK 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, DDR
Voltage - Input 2.25 V to 5.5 V
Number of Outputs 1
Output Voltage Adj to 0.5V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QFN (3x5)
Win Source Part Number 1062800-LTC3617EUDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3617EUDD#PBF CAD Model

Description

LTC3617EUDD#PBF - High Efficiency, Dual Synchronous Step-Down Regulator

The LTC3617EUDD#PBF is a high-performance, dual-channel synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for a variety of applications. This regulator is capable of providing up to 4A of continuous output current per channel at output voltages as low as 0.6V, making it an ideal solution for powering the latest generation of microprocessors and FPGAs that require low voltage and high current.

Key Features:

  • Wide Input Voltage Range: The LTC3617EUDD#PBF operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries and 3.3V or 5V intermediate bus systems.
  • Dual Synchronous Channels: Each of the two channels is capable of delivering up to 4A of output current, with synchronous rectification providing high efficiency across a wide range of load currents.
  • High Efficiency: The device features high-efficiency operation with up to 95% efficiency, reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The LTC3617EUDD#PBF offers an adjustable switching frequency from 300kHz to 4MHz, allowing optimization between efficiency and external component size.
  • Programmable Soft-Start: To prevent inrush current at startup, the regulator features programmable soft-start functionality, which can be adjusted to suit specific system requirements.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, as well as thermal shutdown to safeguard your system under abnormal conditions.
  • Compact Package: The LTC3617EUDD#PBF is offered in a compact 3mm x 4mm QFN package, enabling a small footprint solution for space-constrained applications.

Applications:

This versatile regulator is suitable for a wide range of applications, including:

  • Distributed Power Systems
  • Portable Instruments
  • Medical Devices
  • Automotive Power Systems
  • Industrial Equipment

The LTC3617EUDD#PBF is a robust and efficient solution for dual channel power regulation, providing the performance and features necessary for modern electronic devices. Whether for portable, automotive, industrial, or medical applications, this regulator ensures reliable power delivery in a compact and flexible package.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1636 $51.4908
8+ $14.0830 $112.6640
11+ $13.6429 $150.0719
16+ $13.2028 $211.2448
20+ $12.7627 $255.2540
27+ $11.4424 $308.9448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess