EN
  • EN
  • DE

LTC3621EMS8E-25#PBF

Part No LTC3621EMS8E-25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A SYNC 8MSOP / Conv DC-DC 2.7V to 17V Synchronous Step Down Single-Out 0.6V to 17V 1A Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 17V
Output Voltage 5V
Output Current 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783506-LTC3621EMS8E-25#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3621
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3621EMS8E-25#PBF CAD Model

Description

LTC3621EMS8E-25#PBF - High-Efficiency, Synchronous Step-Down Regulator

The LTC3621EMS8E-25#PBF is a high-performance, synchronous monolithic step-down regulator from Linear Technology, designed to deliver efficient and reliable power management for a wide range of applications. This regulator features a wide input voltage range of 3.7V to 17V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as standard 5V and 12V intermediate bus systems.

With its ability to provide up to 1A of continuous output current, the LTC3621EMS8E-25#PBF can comfortably power a variety of devices. The fixed output voltage of 2.5V ensures compatibility with common digital and analog circuits that require a stable and precise voltage source. The high efficiency of up to 95% minimizes heat generation and improves system reliability, which is crucial for thermally sensitive applications.

The LTC3621EMS8E-25#PBF incorporates internal switches with an RDS(ON) of only 0.25 ohms, which contributes to its high efficiency. The switching frequency is programmable from 1MHz to 4MHz, allowing designers to optimize the trade-off between efficiency and external component size. With the ability to use tiny, low-cost capacitors and inductors, the overall solution footprint can be very compact.

This regulator also features Burst Mode® operation, which enhances efficiency at light loads by reducing quiescent current to only 12μA. For noise-sensitive applications, the LTC3621EMS8E-25#PBF can be configured to provide a constant-frequency PWM mode regardless of the load level. Additionally, the device offers selectable soft-start or tracking to control the turn-on time of the regulator, thereby reducing inrush current and providing a smooth power-up sequence.

Protection features of the LTC3621EMS8E-25#PBF include overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the longevity and safety of the end application. The regulator is available in an MSOP-8E package, which is designed for enhanced thermal performance and space-saving on the PCB.

In summary, the LTC3621EMS8E-25#PBF from Linear Technology is a versatile, efficient, and compact solution ideal for a wide range of power regulation needs, offering robust protection features and flexible design options to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7745 $71.3235
6+ $19.5068 $117.0408
10+ $18.8981 $188.9810
13+ $18.2883 $237.7479
17+ $17.6784 $300.5328
22+ $15.8501 $348.7022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
In Stock: 15 pieces Factory Stock: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess