EN
  • EN
  • DE

LTC3630EMSE#PBF

Part No LTC3630EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 0.5A SYNC 16MSOP / Conv DC-DC 4V to 65V Synchronous Step Down Single-Out 0.8V to 65V 0.5A Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 65V
Output Voltage 0.8V (1.8V, 3.3V, 5V)
Output Voltage MAX 65V
Output Current 500mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783524-LTC3630EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3630E
Introduction Date May 09, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3630EMSE#PBF CAD Model

Description

Product Overview: LTC3630EMSE#PBF

The LTC3630EMSE#PBF is a high-efficiency, low quiescent current synchronous buck converter from Linear Technology, now part of Analog Devices. This robust and versatile component is designed to meet the demanding needs of a wide range of applications, providing a compact and energy-efficient power management solution.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the LTC3630EMSE#PBF ensures minimal power loss during conversion, making it ideal for battery-powered devices and applications where energy conservation is crucial.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, it can accommodate a variety of power sources, including industrial supply rails and automotive batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a broad spectrum of ICs and devices.
  • Low Quiescent Current: The device features a low quiescent current of only 12μA, which is beneficial for prolonging battery life in portable applications.
  • High-Frequency Operation: With a switching frequency range of 500kHz to 4MHz, which can be synchronized to an external clock, the LTC3630EMSE#PBF allows for the use of small surface-mount inductors and capacitors, reducing the overall solution footprint.
  • Robust Protection Features: It includes over-temperature protection, short-circuit protection, and overvoltage lockout, ensuring reliable operation under various conditions.

Applications

The LTC3630EMSE#PBF is a versatile component suited for a range of applications, such as:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Portable Instruments
  • Distributed Power Systems
  • Telecommunications Equipment

Quality and Reliability

Encased in a thermally enhanced MSOP-16 package, the LTC3630EMSE#PBF is built to deliver high performance with reliability. Its robust design ensures stable operation over a temperature range of -40°C to 125°C, making it suitable for challenging environments.

Conclusion

With its high efficiency, low quiescent current, and a host of protective features, the LTC3630EMSE#PBF from Linear Technology is an excellent choice for designers looking to optimize power consumption and maximize performance in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8771 $59.2626
13+ $8.1043 $105.3559
20+ $7.8511 $157.0220
27+ $7.5978 $205.1406
35+ $7.3446 $257.0610
46+ $6.5848 $302.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess