EN
  • EN
  • DE

LTC3631EDD#PBF

Part No LTC3631EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ 0.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 45V
Output Current 100mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062835-LTC3631EDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3631EDD#PBF CAD Model

Description

Linear Technology's LTC3631EDD#PBF High-Efficiency, Low-Noise Step-Down Converter

The LTC3631EDD#PBF is a versatile and efficient step-down DC/DC converter from Linear Technology, designed to cater to a wide array of applications requiring a compact power solution. This high-performance converter is capable of delivering up to 100mA of continuous output current from a wide input voltage range of 4.5V to 45V, making it an ideal choice for automotive, industrial, and telecommunications power systems.

One of the standout features of the LTC3631EDD#PBF is its high efficiency, which can reach up to 92%, significantly reducing power loss and improving overall system performance. This efficiency is maintained over a wide range of output currents, thanks to its low quiescent current and the use of a low-ripple Burst Mode operation, which is particularly beneficial in battery-powered applications where extending battery life is critical.

The device is housed in a compact 3mm x 3mm DFN package, which incorporates an internal soft-start to limit inrush current during startup and a robust thermal protection to safeguard the device under high-temperature conditions. Additionally, the LTC3631EDD#PBF includes a power good flag, which provides a real-time indication of the output voltage status, enhancing the reliability of the power system it is integrated into.

For noise-sensitive applications, the LTC3631EDD#PBF excels with its low-noise operation. The converter's constant frequency operation can be externally programmed with a single resistor, allowing designers to set the switching frequency at a value that avoids critical noise-sensitive frequency bands, thereby minimizing interference with RF and sensitive analog circuits.

Furthermore, the LTC3631EDD#PBF is designed with a high voltage rating, providing a robust solution that can withstand voltage transients and surges commonly found in industrial and automotive environments. This feature, combined with its wide input voltage range, ensures that the LTC3631EDD#PBF can be used in a variety of challenging conditions without compromising performance or reliability.

In summary, the LTC3631EDD#PBF from Linear Technology is a high-efficiency, low-noise step-down DC/DC converter that offers superior performance in a compact package, suitable for a broad range of applications where power efficiency and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5890 $62.3560
8+ $12.7910 $102.3280
13+ $12.3913 $161.0869
17+ $11.9916 $203.8572
22+ $11.5919 $255.0218
29+ $10.3927 $301.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 876 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess