EN
  • EN
  • DE

LTC3631IMS8E

Part No LTC3631IMS8E
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ 0.1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 45V
Output Current 100mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 97202-LTC3631IMS8E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3631IMS8E CAD Model

Description

Linear Technology's LTC3631IMS8E - High Efficiency, Low Noise Step-Down DC/DC Converter

The LTC3631IMS8E is a high-efficiency, low-noise step-down DC/DC converter from Linear Technology that offers a compact and reliable solution for a variety of applications. This versatile component is designed to meet the needs of engineers looking for a power management solution that combines performance with convenience.

Key Features

  • Wide Input Voltage Range: The LTC3631IMS8E operates from a wide input voltage range of 4.5V to 45V, making it suitable for use with a broad range of input sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to VIN, providing flexibility for different design requirements.
  • High Efficiency: With up to 95% efficiency, this DC/DC converter ensures minimal power loss and is ideal for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of only 12µA, which significantly extends battery life in portable devices.
  • Internal Synchronous Rectification: The LTC3631IMS8E includes an internal synchronous rectifier, which enhances efficiency by reducing power loss.
  • Noise Reduction: An internal noise reduction pin provides a low noise operation, making it suitable for noise-sensitive applications such as RF and precision instrumentation.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring the longevity and reliability of the converter.

Applications

The LTC3631IMS8E is ideal for a wide range of applications, including:

  • Automotive and Industrial Systems
  • Battery-Powered Equipment
  • Portable Instruments
  • Embedded Systems
  • Energy Harvesting
  • Telecommunications

Package Information

The LTC3631IMS8E is available in a compact MSOP-8 package, which is suitable for space-constrained applications. The MSOP-8 package offers a small footprint while still allowing for adequate thermal performance and ease of handling in manufacturing processes.

Conclusion

Linear Technology's LTC3631IMS8E step-down DC/DC converter is an efficient, low-noise solution that provides designers with the performance and flexibility required for modern electronic systems. With its wide input voltage range, adjustable output, and high efficiency, it stands out as a reliable choice for a multitude of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess