EN
  • EN
  • DE

LTC3642EDD-5#PBF

Part No LTC3642EDD-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 50MA SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 97213-LTC3642EDD-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3642EDD-5#PBF CAD Model

Description

Product Overview: LTC3642EDD-5#PBF from Linear Technology

The LTC3642EDD-5#PBF is a high-efficiency, low quiescent current buck regulator from Linear Technology, a leading provider of high-performance analog integrated circuits. This particular model is designed to deliver a fixed 5V output from a wide input voltage range of 4.5V to 45V, making it an ideal power solution for a variety of industrial, automotive, and telecommunications applications.

Key Features

  • Wide Input Voltage Range: The LTC3642EDD-5#PBF operates from an input voltage range of 4.5V to 45V, accommodating a wide array of supply voltages.
  • Fixed Output Voltage: This regulator provides a stable 5V output, which is commonly required by digital circuits and microcontrollers.
  • Low Quiescent Current: With its low quiescent current, this device ensures efficient operation, especially in battery-powered systems where power conservation is critical.
  • High Efficiency: The buck regulator design ensures high efficiency power conversion, which is essential for maintaining low heat dissipation and prolonging battery life in portable devices.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC3642EDD-5#PBF saves valuable board space and is suitable for compact system designs.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating during high power operation or ambient temperature conditions.

Applications

The LTC3642EDD-5#PBF is versatile and can be used in a range of applications, including but not limited to:

  • Automotive power systems
  • Portable and battery-powered equipment
  • Industrial power supplies
  • Telecommunications infrastructure
  • Power management for field-programmable gate arrays (FPGAs) and digital signal processors (DSPs)

Conclusion

With its robust feature set and versatile application range, the LTC3642EDD-5#PBF from Linear Technology stands out as a reliable and efficient power management solution. Its ability to operate over a wide input voltage range, coupled with a low quiescent current and compact packaging, makes it an excellent choice for designers looking to optimize power in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3846 $80.7692
4+ $33.1358 $132.5432
6+ $32.1009 $192.6054
8+ $31.0649 $248.5192
10+ $30.0300 $300.3000
13+ $26.9231 $350.0003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess