EN
  • EN
  • DE

LTC3647IUHPBF

Part No LTC3647IUHPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072383-LTC3647IUHPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3647IUHPBF CAD Model

Description

Overview of LTC3647IUHPBF

The LTC3647IUHPBF is a high-efficiency, synchronous buck regulator from Linear Technology, designed to deliver exceptional performance for a wide range of applications. This compact and versatile power management solution is capable of converting a higher input voltage to a lower output voltage with a high level of efficiency, making it an excellent choice for portable devices, industrial equipment, and automotive systems.

Key Features

  • Wide Input Voltage Range: The LTC3647IUHPBF operates from an input voltage range of 4V to 150V, making it suitable for use in environments with high input voltage requirements.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to VIN - 10V, providing flexibility for various design specifications.
  • High Efficiency: With synchronous rectification, the device achieves high efficiency, which is critical for battery-powered applications and helps reduce thermal stress.
  • Programmable Switching Frequency: The switching frequency of the LTC3647IUHPBF is programmable from 100kHz to 1MHz, allowing designers to optimize the regulator for size, efficiency, or other performance criteria.
  • Robust Protection Features: The device includes overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Compact Package: Housed in a 3mm x 5mm QFN package, the LTC3647IUHPBF is designed for space-constrained applications.

Applications

The LTC3647IUHPBF is ideal for a variety of applications, including:

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Devices
  • Power Supply Modules
  • Distributed Power Systems

With its wide input voltage range, high efficiency, and comprehensive protection features, the LTC3647IUHPBF from Linear Technology stands out as a powerful and reliable solution for sophisticated power conversion needs. Whether for high-performance industrial equipment or compact consumer electronics, this regulator is engineered to meet the demanding requirements of today's advanced electronic devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess