EN
  • EN
  • DE

LSI 53C876E

Part No LSI 53C876E
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071153-LSI 53C876E
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSI 53C876E CAD Model

Description

The LSI 53C876E is a PCI to Fast/Wide SCSI-2 host adapter chip manufactured by LSI Computer Systems. It is designed to provide a high-performance interface between a PCI bus and SCSI devices, supporting both Fast and Wide SCSI standards. This controller is suitable for applications requiring fast data transfer rates and connectivity to multiple SCSI devices.

Applications

  • High-end servers: Connecting multiple SCSI hard drives for large storage capacity.
  • Graphics workstations: Supporting high-speed SCSI scanners and storage devices.
  • Video editing systems: Interfacing with SCSI-based video capture and playback devices.
  • Data warehousing: Connecting SCSI tape drives for data backup and archiving.
  • Industrial automation: Controlling SCSI-based robotic systems and data acquisition equipment.

Features

  • PCI Bus Interface: Compliant with PCI specifications for easy integration into PCI-based systems.
  • Fast/Wide SCSI-2 Support: Supports data transfer rates up to 20 MB/s with Wide SCSI devices.
  • DMA (Direct Memory Access): Enables efficient data transfer between SCSI devices and system memory without CPU intervention.
  • Supports up to 15 SCSI devices: Allows connecting multiple SCSI devices to a single controller.
  • SCSI bus arbitration: Handles SCSI bus arbitration to prevent conflicts between devices.

Benefits

  • High-performance SCSI connectivity: Enables fast data transfer rates for demanding applications.
  • Supports multiple SCSI devices: Allows connecting a large number of SCSI devices to a single system.
  • Reduced CPU overhead: DMA functionality minimizes CPU utilization during data transfers.
  • Increased system throughput: Improves overall system performance in data-intensive applications.
  • Simplified system integration: Easy to install and configure in PCI-based systems.

Additional Details

The LSI 53C876E typically requires a driver to function correctly within an operating system. Proper SCSI termination is crucial for reliable operation. Consult the LSI Computer Systems datasheet for detailed specifications, including supported SCSI command sets, power requirements, and operating temperature range. This is a legacy component and driver support for modern operating systems may be limited. Proper grounding and shielding are important for signal integrity. It may also require external EEPROM to configure the controller.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess