EN
  • EN
  • DE

LTC3703EGN#TRPBF

Part No LTC3703EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9.3 V to 15 V
Frequency - Switching 100kHz to 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 112035-LTC3703EGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LTC3703EGN#TRPBF CAD Model

Description

The LTC3703EGN#TRPBF is a versatile high-efficiency switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This advanced monolithic synchronous buck regulator integrates powerful features to provide a compact and efficient solution for converting a higher input voltage into a lower output voltage with high efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC3703EGN#TRPBF operates over a broad input voltage range, making it suitable for a variety of power sources, from batteries to industrial supplies.
  • High Operating Frequency: With an operating frequency that can be set up to 550kHz, this regulator allows for a smaller footprint design by enabling the use of smaller inductors and capacitors.
  • Integrated MOSFET Drivers: The inclusion of powerful 1.5-ohm gate drivers ensures that external N-channel MOSFETs are driven efficiently, reducing switching losses and improving overall performance.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with a resistor divider, providing flexibility to meet various application requirements.
  • Current Mode Operation: Current mode control provides excellent line and load transient response and cycle-by-cycle current limiting for improved protection.
  • Thermal Protection: Over-temperature protection is built in to safeguard the regulator under extreme operating conditions.

Applications:

The LTC3703EGN#TRPBF is ideal for a range of applications, including:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Portable Devices
  • Point-of-Load Applications

Package and Quality:

Encased in a compact 16-lead SSOP package, the LTC3703EGN#TRPBF is designed with a lead-free finish, adhering to RoHS standards, and is provided in tape and reel packaging for efficient assembly processes. The product's reliability and performance are backed by Linear Technology's commitment to high-quality manufacturing and rigorous testing.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0909 $57.2727
7+ $15.6644 $109.6508
10+ $15.1749 $151.7490
14+ $14.6854 $205.5956
18+ $14.1958 $255.5244
24+ $12.7273 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess