EN
  • EN
  • DE

ULN2003V12DR

Part No ULN2003V12DR
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 7CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Mosfet Array - Surface Mount 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ULN2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-30538-1, -296-30538-1-ND, -ULN2003V12DR-NDR, 296-30538-2, -296-30538-1, 296-30538-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938147-ULN2003V12DR
Ultra Librarian 3D Model Ultra Librarian ULN2003V12DR CAD Model

Description

ULN2003V12DR: High-Voltage, High-Current Darlington Transistor Array

The ULN2003V12DR is a versatile and robust integrated circuit produced by Texas Instruments, designed primarily for driving a wide array of high-voltage and high-current loads. This integrated circuit is part of the ULN2003 family, which is well-known for its reliability and efficiency in handling inductive loads such as relays, solenoids, and stepper motors.

Key Features

  • Seven Darlington Pairs: The device includes seven NPN Darlington pairs that can handle a continuous collector current of 500 mA per channel.
  • High Voltage Outputs: Each channel can withstand up to 50V, making it suitable for various applications that require higher voltage levels.
  • Output Clamp Diodes: Integrated suppression diodes are provided for inductive load transient suppression, enhancing the protection of the circuit and connected components.
  • Wide Operating Temperature Range: The ULN2003V12DR is designed to operate reliably within a temperature range of -40°C to 85°C, ensuring stable performance across diverse environmental conditions.
  • Input Compatible with Various Types of Logic: Inputs are compatible with popular logic types such as TTL, 5V CMOS, and PMOS, making it easy to interface with a variety of control circuits.

Applications

The ULN2003V12DR is ideally suited for driving high-current loads in a multitude of applications, including but not limited to:

  • Relay Drivers
  • Stepper Motor Controllers
  • LED Displays / LED Matrix Drivers
  • Line Drivers
  • Logic Buffers

Package and Quality

The device comes in a compact 16-pin SOIC package, which is designed for space-saving surface mount technology (SMT) applications. Texas Instruments ensures the highest level of quality and reliability for the ULN2003V12DR, which is rigorously tested and compliant with industry standards.

With its combination of high-voltage and high-current capabilities, integrated protection features, and compatibility with various logic levels, the ULN2003V12DR from Texas Instruments stands out as an excellent choice for designers looking to drive inductive loads efficiently and reliably.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4588 $50.4680
270+ $0.3765 $101.6550
415+ $0.3647 $151.3505
570+ $0.3530 $201.2100
735+ $0.3412 $250.7820
985+ $0.3059 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,019 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess