EN
  • EN
  • DE

LTC3703EGN

Part No LTC3703EGN
Manufacturer Linear Technology
Description 100V Synchronous Switching Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208833-LTC3703EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3703EGN CAD Model

Description

Linear Technology's LTC3703EGN High Frequency Step-Down Switching Regulator

The LTC3703EGN is a versatile, high efficiency, synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced regulator is capable of delivering substantial current at output voltages ranging from 0.8V to VIN, with an input voltage range of 4V to 60V, making it suitable for a wide array of applications from automotive power systems to industrial and telecommunications equipment.

One of the standout features of the LTC3703EGN is its high operating frequency, which can be set from 100kHz to 600kHz with an external resistor, or synchronized to an external clock within the same range. This flexibility allows designers to optimize the size of the external components, such as inductors and capacitors, leading to a compact power supply solution. The high frequency operation also enables fast transient response, a critical requirement for powering modern microprocessors and digital circuits.

The LTC3703EGN utilizes a powerful 1.1Ω onboard N-channel MOSFET gate drivers, which help to reduce switching losses and improve efficiency, especially important in applications where power conservation is paramount. Additionally, the device features a phase-lockable frequency (PLLF) for noise-sensitive applications, further enhancing its versatility.

With its current mode operation, the LTC3703EGN provides excellent line and load regulation, ensuring a stable output even under varying conditions. The regulator also includes a range of protection features, such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding your system from potential damage due to abnormal operating conditions.

Packaged in a compact 16-lead SSOP, the LTC3703EGN is designed for space-constrained applications requiring high performance and reliability. Its robust design and comprehensive feature set make it an ideal choice for designers looking to create efficient, high-density power supply solutions.

Whether you're developing power systems for automotive electronics, industrial control systems, or distributed power systems, the LTC3703EGN offers a high-performance solution that can meet the demands of your application.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0909 $57.2727
7+ $15.6644 $109.6508
10+ $15.1749 $151.7490
14+ $14.6854 $205.5956
18+ $14.1958 $255.5244
24+ $12.7273 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess