EN
  • EN
  • DE

P75N02LR

Part No P75N02LR
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266681-P75N02LR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P75N02LR CAD Model

Description

The P75N02LR is an N-Channel enhancement mode MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. It boasts a low on-resistance, effectively minimizing power loss and heat generation, crucial for demanding applications needing optimal performance. Its fast switching capability further enhances efficiency.

Applications:

  • DC-DC Converters: Efficient voltage regulation in various electronic devices.
  • Power Management in Portable Devices: Optimizing battery life in laptops, tablets, and smartphones.
  • Motor Control Circuits: Precise control of motor speed and torque in robotics and automation.
  • Load Switching: Efficiently switching power to various loads in electronic systems.
  • Synchronous Rectification: Improving efficiency in power supplies.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • High Current Capability: Handles significant current flow without performance degradation.
  • Fast Switching Speed: Reduces switching losses for improved overall efficiency.
  • Low Gate Charge: Requires less drive power, simplifying design and reducing driver losses.
  • Avalanche Rated: Withstands transient voltage spikes, enhancing reliability.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Energy Efficiency: Reduces overall power consumption, saving energy and extending battery life.
  • Enhanced Thermal Performance: Minimizes heat generation, allowing for higher power density designs.
  • Increased System Reliability: Robust design and avalanche rating ensure reliable operation even under harsh conditions.
  • Simplified Design: Low gate charge simplifies driver circuit design.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details:

The P75N02LR is typically available in a surface-mount package for automated assembly. Its key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), and Pulsed Drain Current (IDM). Refer to the datasheet for the most accurate and up-to-date specifications. Proper thermal management is crucial for maximizing the MOSFET's performance and lifespan. A suitable heat sink may be required, depending on the application and operating conditions.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess