EN
  • EN
  • DE

LTC1706CS8-19

Part No LTC1706CS8-19
Manufacturer Linear Technology
Description VID Voltage Programmer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207963-LTC1706CS8-19
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1706CS8-19 CAD Model

Description

LTC1706CS8-19 Voltage Mode PWM Controller

The LTC1706CS8-19 is a high-performance, single-phase Voltage Mode PWM Controller designed by Linear Technology, now part of Analog Devices, for precision DC/DC conversion applications. This versatile controller is specifically engineered to work with N-channel MOSFETs in a synchronous buck topology, providing an efficient solution for converting input voltages to a lower, regulated output voltage with high accuracy.

Encased in a compact SO-8 package, the LTC1706CS8-19 boasts an impressive array of features that make it ideal for a wide range of applications, including telecommunications, computing systems, and industrial equipment where stable and efficient power delivery is critical.

Key Features:

  • Wide Input Voltage Range: The controller can handle a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Precision Reference Voltage: At the heart of the LTC1706CS8-19 is a precise 0.8V reference voltage with an accuracy of ±1% over temperature, which ensures consistent output regulation.
  • Adjustable Operating Frequency: Users have the flexibility to set the operating frequency anywhere from 100kHz to 500kHz, allowing for optimization between efficiency and component size.
  • OPTI-LOOP® Compensation: This feature allows the optimization of the loop compensation to achieve the best balance between response time and stability, tailored to the specific requirements of the application.
  • Power Good Output Voltage Monitor: This function provides a signal when the output voltage is within ±10% of the regulated voltage, which is useful for sequence and system monitoring purposes.
  • Overcurrent Protection: The LTC1706CS8-19 includes an overcurrent protection feature that helps safeguard the power supply and the load from damage due to excessive current.

The LTC1706CS8-19's robust design and comprehensive feature set make it a go-to choice for designers looking for a reliable and flexible PWM controller. Its ability to drive powerful external MOSFETs ensures that it can manage significant power levels, while its precision and programmability provide the finesse needed for applications that demand high accuracy in power delivery.

With its integration into the Analog Devices product portfolio, the LTC1706CS8-19 benefits from the company's support and expertise, ensuring that it remains at the forefront of power management technology.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2116 $62.1160
23+ $5.0970 $117.2310
36+ $4.9376 $177.7536
49+ $4.7782 $234.1318
63+ $4.6200 $291.0600
84+ $4.1418 $347.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess