EN
  • EN
  • DE

LTC3704IMS#PBF

Part No LTC3704IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR CUK 10MSOP / DC/DC Cntrlr Single-OUT Inverting 1000kHz 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Cuk
Number of Outputs 1
Output Phases 1
Supply Voltage 2.5 V ~ 36 V
Frequency - Switching 50kHz ~ 1MHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783571-LTC3704IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3704
Introduction Date May 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3704IMS#PBF CAD Model

Description

Product Overview: LTC3704IMS#PBF

The LTC3704IMS#PBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power supply requirements with efficiency and precision. This advanced controller operates over a wide input voltage range, making it suitable for a variety of applications including telecommunications, automotive, industrial, and portable battery-powered devices.

Key Features

  • Wide Input Voltage Range: The LTC3704IMS#PBF can handle a broad range of input voltages, accommodating fluctuations and ensuring consistent output.
  • High-Efficiency Operation: This controller is optimized for efficiency, reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: Users can adjust the switching frequency according to their specific application needs, allowing for flexibility in design.
  • Low Shutdown Current: The device features a low shutdown current mode, which helps to conserve battery life in portable applications by minimizing power drain when not in use.
  • Integrated Features: It includes features such as soft-start capability, overcurrent protection, and a power good signal, which contribute to system stability and safety.

Applications

The LTC3704IMS#PBF is versatile and can be used in a range of applications. Its robust design is particularly well-suited for:

  • Telecommunications equipment
  • Automotive power systems
  • Industrial power supplies
  • Battery-powered devices
  • Point-of-load applications

Product Specifications

The LTC3704IMS#PBF comes in a compact MSOP-10 package, which is ideal for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring reliability under various temperature conditions. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

With its wide input range, high efficiency, and comprehensive set of integrated features, the LTC3704IMS#PBF from Linear Technology is an excellent choice for designers looking to optimize their power management solutions. Its flexibility and robustness make it a go-to component for a wide array of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess