EN
  • EN
  • DE

LTC3709EG#PBF

Part No LTC3709EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.9 V to 37 V
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 97246-LTC3709EG#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3709EG#PBF CAD Model

Description

Linear Technology LTC3709EG#PBF Product Overview

The LTC3709EG#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to manage power with efficiency and precision. This advanced component is engineered to cater to the demanding needs of modern electronic systems, providing a robust power management solution for a variety of applications, including telecommunications, networking equipment, and industrial systems.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3709EG#PBF operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a wide array of power sources.
  • High Efficiency: With its synchronous operation, the device maximizes efficiency by reducing power loss through the elimination of the diode conduction losses present in non-synchronous regulators.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz, allowing for optimization between efficiency and component size.
  • Phase-Lockable Frequency: The switching frequency can be synchronized to an external clock, which is beneficial for noise-sensitive applications where it is crucial to avoid certain frequency bands.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, simplifying loop compensation and enabling the use of ceramic output capacitors.
  • Output Voltage Tracking: Soft-start and tracking capabilities allow for controlled startup and sequencing of multiple power rails.
  • Robust Protection Features: The device includes overvoltage protection, undervoltage lockout, and thermal shutdown to ensure reliable operation under abnormal conditions.

Applications

The LTC3709EG#PBF is ideal for a range of applications that demand high efficiency and precise power regulation. Its features make it suitable for:

  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Industrial systems and controls
  • Computing systems and servers
  • High-density distributed power systems

With its combination of performance, flexibility, and protection, the LTC3709EG#PBF is a versatile solution that meets the stringent requirements of modern electronic systems. Its advanced design and comprehensive feature set ensure that it can deliver the power your system needs with the efficiency and reliability that Linear Technology is known for.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4504 $62.7024
14+ $8.5747 $120.0458
21+ $8.3068 $174.4428
29+ $8.0388 $233.1252
38+ $7.7708 $295.2904
50+ $6.9670 $348.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess