EN
  • EN
  • DE

LTC3718EG#TRPBF

Part No LTC3718EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONTRLR DDR/QDR 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, DDR, QDR
Voltage - Input 1.5 V to 36 V
Number of Outputs 1
Output Voltage 0.75 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 121310-LTC3718EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3718EG#TRPBF CAD Model

Description

LTC3718EG#TRPBF - High Efficiency, Multiphase Synchronous Step-Down Switching Regulator

The LTC3718EG#TRPBF is a sophisticated, high-performance synchronous step-down switching regulator designed by Linear Technology. It is engineered to deliver high efficiency and excellent thermal performance, making it suitable for a wide range of power supply applications. This versatile component is capable of operating in multiphase configurations, which enhances its current handling capabilities while reducing overall thermal stress and improving the power supply's transient response.

The LTC3718EG#TRPBF operates over an input voltage range of 4.5V to 36V, which allows it to be used in various systems, from low-voltage logic supplies to higher voltage industrial power rails. The output voltage is adjustable down to 0.6V with a high accuracy of ±1%, ensuring precise regulation for sensitive electronic circuits.

One of the key features of this regulator is its ability to drive N-channel MOSFETs in a synchronous rectified topology. This attribute significantly reduces switching losses and improves efficiency, particularly at high switching frequencies. It employs a constant frequency, current mode architecture that provides fast load step response and maintains stable operation with a wide range of output capacitors and inductors.

The LTC3718EG#TRPBF also includes a variety of protective features to safeguard the regulator and the system it powers. It has overvoltage protection, overcurrent protection, and a foldback current limit, which helps prevent damage during overload conditions. Additionally, it features undervoltage lockout, which ensures the regulator operates only when the input voltage is within a safe range.

This regulator is packaged in a 36-lead SSOP, which is designed to minimize the footprint on a printed circuit board and to optimize the thermal performance. The LTC3718EG#TRPBF is also available in a lead-free finish, complying with RoHS standards and making it suitable for use in environmentally sensitive applications.

Overall, the LTC3718EG#TRPBF from Linear Technology is a reliable and efficient solution for designers looking to implement a high-performance power management system in their products. Its robust feature set and flexible operation make it an excellent choice for applications ranging from computing and communications to industrial power systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7281 $61.8248
19+ $6.3410 $120.4790
29+ $6.1434 $178.1586
39+ $5.9448 $231.8472
51+ $5.7473 $293.1123
68+ $5.1525 $350.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess