EN
  • EN
  • DE

LTC3728EUH

Part No LTC3728EUH
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual, 550kHz, 2-Phase Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303391-LTC3728EUH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3728EUH CAD Model

Description

The LTC3728EUH is a high-performance, dual step-down switching regulator manufactured by Linear Technology, now part of Analog Devices. Designed to be a versatile power management solution, it is capable of delivering efficient and reliable power conversion for a wide range of applications.

Key Features:

  • Wide Input Voltage Range: The LTC3728EUH operates from an input voltage range of 2.6V to 9.8V, making it suitable for a variety of supply sources, including lithium-ion batteries, multi-cell alkaline batteries, and regulated 5V and 3.3V rails.
  • Dual Independent Outputs: This regulator features two independent output channels, each capable of delivering up to 550kHz of switching frequency, which allows for the use of smaller, more efficient inductors and capacitors, resulting in a compact power supply design.
  • Current Mode Operation: The current mode control provides excellent line and load transient response and cycle-by-cycle current limiting, which enhances the overall performance and reliability of the system.
  • Adjustable Soft-Start: The LTC3728EUH includes an adjustable soft-start function to control the inrush current during startup, thereby reducing stress on the input power source.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC3728EUH achieves high efficiency, which is crucial for battery-powered devices and energy-sensitive applications.

Applications:

The LTC3728EUH is well-suited for a broad spectrum of applications, including:

  • Portable instruments
  • Industrial equipment
  • Telecommunications infrastructure
  • DC/DC converter modules
  • Automotive power systems

Package Information:

The device is offered in a compact 36-lead QFN (5mm x 7mm) package, which is designed to save space on the PCB while still providing excellent thermal performance and ease of use in high-density circuit designs.

Conclusion:

The LTC3728EUH from Linear Technology is an efficient, dual-channel, step-down switching regulator that is designed to meet the demands of modern electronic devices. With its wide input voltage range, dual outputs, and high efficiency, it is an ideal choice for designers looking to create compact, reliable, and high-performance power supply systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9632 $50.3744
37+ $2.7721 $102.5677
57+ $2.6765 $152.5605
81+ $2.4853 $201.3093
105+ $2.3897 $250.9185
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,411 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess