EN
  • EN
  • DE

LTC3728LCUH/TRPBF

Part No LTC3728LCUH/TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 072589-LTC3728LCUH/TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3728LCUH/TRPBF CAD Model

Description

Product Overview: LTC3728LCUH/TRPBF

The LTC3728LCUH/TRPBF is a high-performance, dual synchronous step-down switching regulator controller designed by Linear Technology, which is renowned for its precision and innovative power management integrated circuits. This advanced controller is engineered to drive all N-channel power MOSFET stages, which makes it an ideal solution for high-efficiency power supply designs.

Key Features

  • Wide Input Voltage Range: The LTC3728LCUH/TRPBF operates over a broad input voltage range, accommodating various supply voltages, making it versatile for multiple applications.
  • Dual Output Channels: It offers two output channels with independent control, which can be set to run in-phase or out-of-phase, providing flexibility in managing power distribution and optimizing performance.
  • High Efficiency: With its ability to drive N-channel MOSFETs and adaptive shoot-through protection, the controller ensures high efficiency, which is critical for reducing heat and improving reliability in power systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 550kHz, allowing designers to balance efficiency with component size and response time.
  • Phase-Lockable Frequency: The LTC3728LCUH/TRPBF can synchronize to an external clock, enabling noise-sensitive applications to minimize interference.
  • Current Mode Operation: Current mode control provides fast transient response and excellent loop stability.

Applications

The LTC3728LCUH/TRPBF is suitable for a wide range of applications, including:

  • Telecommunications and Networking Equipment
  • Computers and Servers
  • Industrial Systems
  • DC/DC Converters

Package and Quality

The LTC3728LCUH/TRPBF comes in a compact QFN-32 (5mm x 5mm) package, which is designed to occupy minimal space on a printed circuit board while providing excellent thermal performance. Linear Technology ensures high-quality standards, and this product is no exception, with robust manufacturing processes and rigorous testing to guarantee performance and reliability in demanding environments.

With its advanced features and flexible design, the LTC3728LCUH/TRPBF is a top choice for engineers looking to create efficient, high-performance power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7216 $58.3296
15+ $7.9764 $119.6460
23+ $7.7270 $177.7210
31+ $7.4775 $231.8025
40+ $7.2291 $289.1640
54+ $6.4807 $349.9578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess